Win Source Part Number: 1133826-FBMH1608HM10
Category: Filters>Ferrite Beads and Chips
Series: FB
Package: Tape & Reel
Current Rating (Max): 600mA
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.035" (0.90mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): FBMH1608HM102TV;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Taiyo Yuden
Other Names: FC FB MH1608HM102-TV,587-3
Ferrite Chip, 1 Function(s), 0.6A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN Product overview: FBMH1608HM102-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HM102-TV
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
350mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1133826-FBMH1608HM102-TV | 841-FBMH1608HM102-TV | 587-3820-1-ND | FBMH1608HM102-TV |
| Product Name | Filters - Ferrite Beads and Chips | 0.6A Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Core Material | Ferrite | Ferrite | ||
| DCR | 0.3500 ohms | 0.3500 ohms | 0.3500 ohms | |
| Rated DC Current | 600 milliamps | 600 milliamps | 600 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |