Taiyo Yuden Co., Ltd. 0.5A Inductor and Choke FBMH1608HL601-TV

Description
Ferrite Chip, 1 Function(s), 0.5A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN Product overview: FBMH1608HL601-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL601-TV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip, 1 Function(s), 0.5A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN Product overview: FBMH1608HL601-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL601-TV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5A Inductor and Choke - 841-FBMH1608HL601-TV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A Inductor and Choke
841-FBMH1608HL601-TV
0.5A Inductor and Choke 841-FBMH1608HL601-TV
Ferrite Chip, 1 Function(s), 0.5A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN Product overview: FBMH1608HL601-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL601-TV can be used for catalog matching and distributor lookup.

Ferrite Chip, 1 Function(s), 0.5A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN Product overview: FBMH1608HL601-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL601-TV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-3818-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3818-2-ND
Ferrite Beads and Chips 587-3818-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-3818-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3818-6-ND
Ferrite Beads and Chips 587-3818-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-3818-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3818-1-ND
Ferrite Beads and Chips 587-3818-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

Buy Now Datasheet
Chip Bead Inductor, Aec-Q200, 0603, 0.5A; Ferrite Case Style Taiyo Yuden - 53AJ5834 - Newark, An Avnet Company
Chicago, IL, United States
Chip Bead Inductor, Aec-Q200, 0603, 0.5A; Ferrite Case Style Taiyo Yuden
53AJ5834
Chip Bead Inductor, Aec-Q200, 0603, 0.5A; Ferrite Case Style Taiyo Yuden 53AJ5834
CHIP BEAD INDUCTOR, AEC-Q200, 0603, 0.5A; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:FB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

CHIP BEAD INDUCTOR, AEC-Q200, 0603, 0.5A; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:FB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead,high Current Chip,0603,600 Ohm Rohs Compliant Taiyo Yuden - 68X1358 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead,high Current Chip,0603,600 Ohm Rohs Compliant Taiyo Yuden
68X1358
Ferrite Bead,high Current Chip,0603,600 Ohm Rohs Compliant Taiyo Yuden 68X1358
FERRITE BEAD,HIGH CURRENT CHIP,0603,600 OHM ROHS COMPLIANT: YES

FERRITE BEAD,HIGH CURRENT CHIP,0603,600 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 841-FBMH1608HL601-TV 587-3818-2-ND 53AJ5834 68X1358
Product Name 0.5A Inductor and Choke Ferrite Beads and Chips Chip Bead Inductor, Aec-Q200, 0603, 0.5A; Ferrite Case Style Taiyo Yuden Ferrite Bead,high Current Chip,0603,600 Ohm Rohs Compliant Taiyo Yuden
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms 600 ohms
Standards and Certifications RoHS RoHS RoHS
DCR 0.4500 ohms 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details