Taiyo Yuden Co., Ltd. SMD 0.4A Inductor and Choke FBMH1608HL601-T

Description
Ferrite Filter, 1 Line, 600R, 0.4A, 0603 SMD Product overview: FBMH1608HL601-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL601-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Filter, 1 Line, 600R, 0.4A, 0603 SMD Product overview: FBMH1608HL601-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL601-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.4A Inductor and Choke - 841-FBMH1608HL601-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.4A Inductor and Choke
841-FBMH1608HL601-T
SMD 0.4A Inductor and Choke 841-FBMH1608HL601-T
Ferrite Filter, 1 Line, 600R, 0.4A, 0603 SMD Product overview: FBMH1608HL601-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL601-T can be used for catalog matching and distributor lookup.

Ferrite Filter, 1 Line, 600R, 0.4A, 0603 SMD Product overview: FBMH1608HL601-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL601-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-1737-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1737-2-ND
Ferrite Beads and Chips 587-1737-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1737-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1737-6-ND
Ferrite Beads and Chips 587-1737-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1737-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1737-1-ND
Ferrite Beads and Chips 587-1737-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

Buy Now Datasheet
Ferrite Bead, 0.45Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden - 54T9221 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.45Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden
54T9221
Ferrite Bead, 0.45Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden 54T9221
FERRITE BEAD, 0.45OHM, 400mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:FB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.45OHM, 400mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:FB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-FBMH1608HL601-T 587-1737-2-ND 54T9221
Product Name SMD 0.4A Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.45Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms 600 ohms
Standards and Certifications RoHS RoHS
DCR 0.4500 ohms 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details