60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 45mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 45mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 45mOhm
Ferrite Chip, 1 Function(s), 2.1A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN Product overview: FBMH1608HL600-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL600-TV
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 587-3817-1-ND | 841-FBMH1608HL600-TV |
| Product Name | Ferrite Beads and Chips | 2.1A Inductor and Choke |
| DCR | 0.0450 ohms | |
| Rated DC Current | 2100 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Packing Method | Tape Reel |