Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBMH1608HL600-T

Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 45mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1736-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1736-6-ND
Ferrite Beads and Chips 587-1736-6-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 45mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 45mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1736-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1736-1-ND
Ferrite Beads and Chips 587-1736-1-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 45mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 45mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1736-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1736-2-ND
Ferrite Beads and Chips 587-1736-2-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 45mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 45mOhm

Buy Now Datasheet
SMD 1.8A 60 Ohm 100MHz Inductor and Choke - 841-FBMH1608HL600-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8A 60 Ohm 100MHz Inductor and Choke
841-FBMH1608HL600-T
SMD 1.8A 60 Ohm 100MHz Inductor and Choke 841-FBMH1608HL600-T
1.8A Ferrite EMI Filter, 60 Ohm, 100MHz, 0603 SMD Product overview: FBMH1608HL600-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 60 Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8A, 60 Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL600-T can be used for catalog matching and distributor lookup.

1.8A Ferrite EMI Filter, 60 Ohm, 100MHz, 0603 SMD Product overview: FBMH1608HL600-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 60 Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8A, 60 Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL600-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.045Ohm, 1.8A, 0603; Ferrite Case Style Taiyo Yuden - 86H5319 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.045Ohm, 1.8A, 0603; Ferrite Case Style Taiyo Yuden
86H5319
Ferrite Bead, 0.045Ohm, 1.8A, 0603; Ferrite Case Style Taiyo Yuden 86H5319
FERRITE BEAD, 0.045OHM, 1.8A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:1.8A; Product Range:FB Series; DC Resistance Max:0.045ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.045OHM, 1.8A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:1.8A; Product Range:FB Series; DC Resistance Max:0.045ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 587-1736-6-ND 841-FBMH1608HL600-T 86H5319
Product Name Ferrite Beads and Chips SMD 1.8A 60 Ohm 100MHz Inductor and Choke Ferrite Bead, 0.045Ohm, 1.8A, 0603; Ferrite Case Style Taiyo Yuden
DCR 0.0450 ohms 0.0450 ohms
Rated DC Current 2100 milliamps 1800 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N5 0402DC-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1678317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 6800 microH
View Details