Taiyo Yuden Co., Ltd. Ferrite Beads and Chips - FBMH1608HL600-T FBMH1608HL600-T

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1037836-FBMH1608HL60 0-T Packaging: Reel - TR Current Rating (Max): 2.1A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.035" (0.90mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 45 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1037836-FBMH1608HL60 0-T Packaging: Reel - TR Current Rating (Max): 2.1A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.035" (0.90mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 45 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - FBMH1608HL600-T - FBMH1608HL600-T - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - FBMH1608HL600-T
FBMH1608HL600-T
Ferrite Beads and Chips - FBMH1608HL600-T FBMH1608HL600-T
Manufacturer: Taiyo Yuden Win Source Part Number: 1037836-FBMH1608HL60 0-T Packaging: Reel - TR Current Rating (Max): 2.1A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.035" (0.90mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 45 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1037836-FBMH1608HL600-T
Packaging: Reel - TR
Current Rating (Max): 2.1A
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.035" (0.90mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohm @ 100MHz
DC Resistance (DCR) (Max): 45 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number FBMH1608HL600-T
Product Name Ferrite Beads and Chips - FBMH1608HL600-T
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Ceramic Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Vacuum furnaces and high-temperature vacuum heating systems
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details