Win Source Part Number: 1106514-FBMH1608HL47
Category: Filters>Ferrite Beads and Chips
Series: FB
Package: Tape & Reel
Current Rating (Max): 600mA
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.035" (0.90mm)
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): FBMH1608HL471TV;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Taiyo Yuden
Other Names: 587-3816-2,587-3816-
Ferrite Chip, 1 Function(s), 0.6A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN Product overview: FBMH1608HL471-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL471-TV
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
FERRITE BEAD, AEC-Q200, 470 OHM, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:600mA; Product Range:FBMH Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1106514-FBMH1608HL471-TV | 841-FBMH1608HL471-TV | 587-3816-6-ND | 55AC0982 |
| Product Name | Filters - Ferrite Beads and Chips | 0.6A Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, Aec-Q200, 470 Ohm, 0603; Ferrite Case Style Taiyo Yuden |
| Core Material | Ferrite | Ferrite | ||
| DCR | 0.3500 ohms | 0.3500 ohms | 0.3500 ohms | |
| Rated DC Current | 600 milliamps | 600 milliamps | 600 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Impedance | 470 ohms | 470 ohms | 470 ohms |