Taiyo Yuden Co., Ltd. Inductor and Choke FBMH1608HL331-TV

Description
Ferrite Chip, Product overview: FBMH1608HL331-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL331-TV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip, Product overview: FBMH1608HL331-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL331-TV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-FBMH1608HL331-TV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-FBMH1608HL331-TV
Inductor and Choke 841-FBMH1608HL331-TV
Ferrite Chip, Product overview: FBMH1608HL331-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL331-TV can be used for catalog matching and distributor lookup.

Ferrite Chip, Product overview: FBMH1608HL331-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL331-TV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-3815-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3815-1-ND
Ferrite Beads and Chips 587-3815-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 210mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 210mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-3815-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3815-6-ND
Ferrite Beads and Chips 587-3815-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 210mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 210mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-3815-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3815-2-ND
Ferrite Beads and Chips 587-3815-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 210mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 210mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 330 Ohm, 0603; Ferrite Case Style Taiyo Yuden - 55AC0981 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 330 Ohm, 0603; Ferrite Case Style Taiyo Yuden
55AC0981
Ferrite Bead, Aec-Q200, 330 Ohm, 0603; Ferrite Case Style Taiyo Yuden 55AC0981
FERRITE BEAD, AEC-Q200, 330 OHM, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:800mA; Product Range:FBMH Series; DC Resistance Max:0.21ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 330 OHM, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:800mA; Product Range:FBMH Series; DC Resistance Max:0.21ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-FBMH1608HL331-TV 587-3815-1-ND 55AC0981
Product Name Inductor and Choke Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 330 Ohm, 0603; Ferrite Case Style Taiyo Yuden
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 330 ohms 330 ohms
Standards and Certifications RoHS RoHS
DCR 0.2100 ohms 0.2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details