Taiyo Yuden Co., Ltd. Ferrite Beads and Chips - FBMH1608HL221-T FBMH1608HL221-T

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 871528-FBMH1608HL221 -T Series: FB Operating Temperature Range: -40°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 900mA 170mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 587-1732-1, 587-1732-2, 587-1732-6, FBMH1608HL221-T-ND, FC FB MH1608HL221-T, FBMH1608HL221T
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 871528-FBMH1608HL221 -T Series: FB Operating Temperature Range: -40°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 900mA 170mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 587-1732-1, 587-1732-2, 587-1732-6, FBMH1608HL221-T-ND, FC FB MH1608HL221-T, FBMH1608HL221T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - FBMH1608HL221-T - FBMH1608HL221-T - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - FBMH1608HL221-T
FBMH1608HL221-T
Ferrite Beads and Chips - FBMH1608HL221-T FBMH1608HL221-T
Manufacturer: Taiyo Yuden Win Source Part Number: 871528-FBMH1608HL221 -T Series: FB Operating Temperature Range: -40°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 900mA 170mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 587-1732-1, 587-1732-2, 587-1732-6, FBMH1608HL221-T-ND, FC FB MH1608HL221-T, FBMH1608HL221T

Manufacturer: Taiyo Yuden
Win Source Part Number: 871528-FBMH1608HL221-T
Series: FB
Operating Temperature Range: -40°C ~ 125°C
Features: Power Line Ferrite Bead 0603 (1608 Metric) 900mA 170mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8548.90.0100
Other Part Number: 587-1732-1, 587-1732-2, 587-1732-6, FBMH1608HL221-T-ND, FC FB MH1608HL221-T, FBMH1608HL221T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number FBMH1608HL221-T
Product Name Ferrite Beads and Chips - FBMH1608HL221-T
Unlock Full Specs
to access all available technical data

Similar Products

High Purity Alumina Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical; Scientific Research
Performance Features High corrosion resistance to the acid and the alkali
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details