Taiyo Yuden Co., Ltd. SMD 0.7A Inductor and Choke FBMH1608HL221-T

Description
Ferrite EMI Filter, 1 Line, 220R, 0.7A, 0603 SMD Product overview: FBMH1608HL221-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL221-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite EMI Filter, 1 Line, 220R, 0.7A, 0603 SMD Product overview: FBMH1608HL221-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL221-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.7A Inductor and Choke - 841-FBMH1608HL221-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.7A Inductor and Choke
841-FBMH1608HL221-T
SMD 0.7A Inductor and Choke 841-FBMH1608HL221-T
Ferrite EMI Filter, 1 Line, 220R, 0.7A, 0603 SMD Product overview: FBMH1608HL221-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL221-T can be used for catalog matching and distributor lookup.

Ferrite EMI Filter, 1 Line, 220R, 0.7A, 0603 SMD Product overview: FBMH1608HL221-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL221-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-1732-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1732-1-ND
Ferrite Beads and Chips 587-1732-1-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 170mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 170mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1732-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1732-2-ND
Ferrite Beads and Chips 587-1732-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 170mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 170mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1732-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1732-6-ND
Ferrite Beads and Chips 587-1732-6-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 170mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 170mOhm

Buy Now Datasheet
Ferrite Bead, 0.17Ohm, 700Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden - 22J1180 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.17Ohm, 700Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden
22J1180
Ferrite Bead, 0.17Ohm, 700Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden 22J1180
FERRITE BEAD, 0.17OHM, 700mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:700mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.17OHM, 700mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:700mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.17Ohm, 700Ma, 0603; Ferrite Case Style Taiyo Yuden - 18J0711 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.17Ohm, 700Ma, 0603; Ferrite Case Style Taiyo Yuden
18J0711
Ferrite Bead, 0.17Ohm, 700Ma, 0603; Ferrite Case Style Taiyo Yuden 18J0711
FERRITE BEAD, 0.17OHM, 700mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:700mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.17OHM, 700mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:700mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-FBMH1608HL221-T 587-1732-1-ND 22J1180
Product Name SMD 0.7A Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.17Ohm, 700Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 220 ohms 220 ohms
Standards and Certifications RoHS RoHS
DCR 0.1700 ohms 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1670189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 5600 microH
View Details