Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBMH1608HL121-TV

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-3812-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3812-6-ND
Ferrite Beads and Chips 587-3812-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-3812-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3812-2-ND
Ferrite Beads and Chips 587-3812-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-3812-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3812-1-ND
Ferrite Beads and Chips 587-3812-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1133802-FBMH1608HL121-TV
Filters - Ferrite Beads and Chips 1133802-FBMH1608HL121-TV
Win Source Part Number: 1133802-FBMH1608HL12 1-TV Category: Filters>Ferrite Beads and Chips Series: FB Package: Tape & Reel Current Rating (Max): 1.2A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.035" (0.90mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 130mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): FBMH1608HL121TV; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Taiyo Yuden Other Names: 587-3812-6,FC FB MH1608HL121-TV,FBMH1 608HL121TV,587-3812- 1,587-3812-2

Win Source Part Number: 1133802-FBMH1608HL121-TV
Category: Filters>Ferrite Beads and Chips
Series: FB
Package: Tape & Reel
Current Rating (Max): 1.2A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.035" (0.90mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 130mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): FBMH1608HL121TV;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Taiyo Yuden
Other Names: 587-3812-6,FC FB MH1608HL121-TV,FBMH1608HL121TV,587-3812-1,587-3812-2

Buy Now Datasheet
Inductor and Choke - 841-FBMH1608HL121-TV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-FBMH1608HL121-TV
Inductor and Choke 841-FBMH1608HL121-TV
Ferrite Chip, Product overview: FBMH1608HL121-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL121-TV can be used for catalog matching and distributor lookup.

Ferrite Chip, Product overview: FBMH1608HL121-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL121-TV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 587-3812-6-ND 1133802-FBMH1608HL121-TV 841-FBMH1608HL121-TV
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Inductor and Choke
DCR 0.1300 ohms 0.1300 ohms
Rated DC Current 1200 milliamps 1200 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details