Taiyo Yuden Co., Ltd. Ferrite Bead, 0.13Ohm, 900Ma, 0603; Ferrite Case Style Taiyo Yuden FBMH1608HL121-T.

Description
FERRITE BEAD, 0.13OHM, 900mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.13OHM, 900mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.13Ohm, 900Ma, 0603; Ferrite Case Style Taiyo Yuden - 27AC5639 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.13Ohm, 900Ma, 0603; Ferrite Case Style Taiyo Yuden
27AC5639
Ferrite Bead, 0.13Ohm, 900Ma, 0603; Ferrite Case Style Taiyo Yuden 27AC5639
FERRITE BEAD, 0.13OHM, 900mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.13OHM, 900mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 27AC5639
Product Name Ferrite Bead, 0.13Ohm, 900Ma, 0603; Ferrite Case Style Taiyo Yuden
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176745-7 - TE Connectivity
Specs
Impedance 19 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Specs
Impedance 6800 ohms
DCR 1.48 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers