Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBA04VA450VB-00

Description
45 Ohms @ 100MHz 1 Ferrite Bead Axial 7A 10mOhm
Request a Quote Datasheet
Description
45 Ohms @ 100MHz 1 Ferrite Bead Axial 7A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - FBA04VA450VB-00-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
FBA04VA450VB-00-ND
Ferrite Beads and Chips FBA04VA450VB-00-ND
45 Ohms @ 100MHz 1 Ferrite Bead Axial 7A 10mOhm

45 Ohms @ 100MHz 1 Ferrite Bead Axial 7A 10mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number FBA04VA450VB-00-ND
Product Name Ferrite Beads and Chips
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176742-0 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.4000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
2.3GHz 0.6A Inductor and Choke - 71-0603CS-33NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details