Taiyo Yuden Co., Ltd. SAW Filters F6QA2G350M2QA-J

Description
Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 587-6203-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
587-6203-2-ND
SAW Filters 587-6203-2-ND
Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 5-SMD, No Lead

Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
SAW Filters - F6QA2G350M2QA-J
753179-F6QA2G350M2QA-J
SAW Filters - F6QA2G350M2QA-J 753179-F6QA2G350M2QA-J
Manufacturer: Taiyo Yuden Win Source Part Number: 753179-F6QA2G350M2QA -J Packaging: Reel Mounting Style: SMD Applications: General Purpose Insertion Loss: 2.2dB Categories: Filters Manufacturer Package: 5-SMD, No Lead Height (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)

Manufacturer: Taiyo Yuden
Win Source Part Number: 753179-F6QA2G350M2QA-J
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Insertion Loss: 2.2dB
Categories: Filters
Manufacturer Package: 5-SMD, No Lead
Height (Maximum): 0.020" (0.50mm)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)

Buy Now
EMI RFI Filter - 836-F6QA2G350M2QA-J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-F6QA2G350M2QA-J
EMI RFI Filter 836-F6QA2G350M2QA-J
SAW Filter, Product overview: F6QA2G350M2QA-J from TAIYO YUDEN is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-F6QA2G350M2QA-J can be used for catalog matching and distributor lookup.

SAW Filter, Product overview: F6QA2G350M2QA-J from TAIYO YUDEN is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-F6QA2G350M2QA-J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 587-6203-2-ND 753179-F6QA2G350M2QA-J 836-F6QA2G350M2QA-J
Product Name SAW Filters SAW Filters - F6QA2G350M2QA-J EMI RFI Filter
Filter Category SAW Filter SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - HSP43216JI-52 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Half Band
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details