Taiyo Yuden Co., Ltd. SAW Filters F6QA1G585M2AT-J

Description
1.585GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 40MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
1.585GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 40MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 587-3342-1-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
587-3342-1-ND
SAW Filters 587-3342-1-ND
1.585GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 40MHz Bandwidth 5-SMD, No Lead

1.585GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 40MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 587-3342-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
587-3342-2-ND
SAW Filters 587-3342-2-ND
1.585GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 40MHz Bandwidth 5-SMD, No Lead

1.585GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 40MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 587-3342-6-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
587-3342-6-ND
SAW Filters 587-3342-6-ND
1.585GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 40MHz Bandwidth 5-SMD, No Lead

1.585GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 40MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - F6QA1G585M2AT-J
759147-F6QA1G585M2AT-J
Electronic Wholesale - F6QA1G585M2AT-J 759147-F6QA1G585M2AT-J
Manufacturer: Taiyo Yuden Win Source Part Number: 759147-F6QA1G585M2AT -J Packaging: Reel Mounting Style: SMD Applications: GPS Insertion Loss: 1.2dB Bandwidth: 40MHz Frequency - Center: 1.585GHz Categories: Filters Manufacturer Package: 5-SMD, No Lead Height (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)

Manufacturer: Taiyo Yuden
Win Source Part Number: 759147-F6QA1G585M2AT-J
Packaging: Reel
Mounting Style: SMD
Applications: GPS
Insertion Loss: 1.2dB
Bandwidth: 40MHz
Frequency - Center: 1.585GHz
Categories: Filters
Manufacturer Package: 5-SMD, No Lead
Height (Maximum): 0.020" (0.50mm)
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)

Buy Now
SMD 50Ohm EMI RFI Filter - 836-F6QA1G585M2AT-J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50Ohm EMI RFI Filter
836-F6QA1G585M2AT-J
SMD 50Ohm EMI RFI Filter 836-F6QA1G585M2AT-J
SAW Filter 1.7dB 50Ohm SMD 5 Pin T/R Product overview: F6QA1G585M2AT-J from TAIYO YUDEN is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-F6QA1G585M2AT-J can be used for catalog matching and distributor lookup.

SAW Filter 1.7dB 50Ohm SMD 5 Pin T/R Product overview: F6QA1G585M2AT-J from TAIYO YUDEN is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-F6QA1G585M2AT-J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Saw Filter, 1Ghz To 5Ghz, Smd-5; Center Frequency Taiyo Yuden - 55AC0992 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, 1Ghz To 5Ghz, Smd-5; Center Frequency Taiyo Yuden
55AC0992
Saw Filter, 1Ghz To 5Ghz, Smd-5; Center Frequency Taiyo Yuden 55AC0992
SAW FILTER, 1GHZ TO 5GHZ, SMD-5; Center Frequency:1.585GHz; Pass Band Frequency:1GHz a 5GHz; SAW Filter Applications:GPS; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:F6 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

SAW FILTER, 1GHZ TO 5GHZ, SMD-5; Center Frequency:1.585GHz; Pass Band Frequency:1GHz a 5GHz; SAW Filter Applications:GPS; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:F6 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 587-3342-1-ND 759147-F6QA1G585M2AT-J 836-F6QA1G585M2AT-J 55AC0992
Product Name SAW Filters Electronic Wholesale - F6QA1G585M2AT-J SMD 50Ohm EMI RFI Filter Saw Filter, 1Ghz To 5Ghz, Smd-5; Center Frequency Taiyo Yuden
Filter Category SAW Filter Active Filter SAW Filter
Applications General; GPS GPS
Fc 1.59E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
Interface - Filters - Active - MAX260ACWG+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 7.5 kHz
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details