Taiyo Yuden Co., Ltd. SAW Filters - F5QA915M0M2AK-J F5QA915M0M2AK-J

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 871519-F5QA915M0M2AK -J Series: F5 Features: 915MHz Frequency ISM RF SAW Filter (Surface Acoustic Wave) 1.8dB 26MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.60.0080 Other Part Number: 587-2869-1, 587-2869-2, F5QA915M0M2AKJ, FAR-F5QA-915M00-M2AK -J, PJ F5QA915M0M2AK-J, FARF5QA915M00M2AKJ, 587-2869-6
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 871519-F5QA915M0M2AK -J Series: F5 Features: 915MHz Frequency ISM RF SAW Filter (Surface Acoustic Wave) 1.8dB 26MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.60.0080 Other Part Number: 587-2869-1, 587-2869-2, F5QA915M0M2AKJ, FAR-F5QA-915M00-M2AK -J, PJ F5QA915M0M2AK-J, FARF5QA915M00M2AKJ, 587-2869-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - F5QA915M0M2AK-J
871519-F5QA915M0M2AK-J
SAW Filters - F5QA915M0M2AK-J 871519-F5QA915M0M2AK-J
Manufacturer: Taiyo Yuden Win Source Part Number: 871519-F5QA915M0M2AK -J Series: F5 Features: 915MHz Frequency ISM RF SAW Filter (Surface Acoustic Wave) 1.8dB 26MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.60.0080 Other Part Number: 587-2869-1, 587-2869-2, F5QA915M0M2AKJ, FAR-F5QA-915M00-M2AK -J, PJ F5QA915M0M2AK-J, FARF5QA915M00M2AKJ, 587-2869-6

Manufacturer: Taiyo Yuden
Win Source Part Number: 871519-F5QA915M0M2AK-J
Series: F5
Features: 915MHz Frequency ISM RF SAW Filter (Surface Acoustic Wave) 1.8dB 26MHz Bandwidth 5-SMD, No Lead
Package: Reel - TR
Package: 5-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8541.60.0080
Other Part Number: 587-2869-1, 587-2869-2, F5QA915M0M2AKJ, FAR-F5QA-915M00-M2AK-J, PJ F5QA915M0M2AK-J, FARF5QA915M00M2AKJ, 587-2869-6

Buy Now Datasheet
915MHZ EMI RFI Filter - 836-F5QA915M0M2AK-J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
915MHZ EMI RFI Filter
836-F5QA915M0M2AK-J
915MHZ EMI RFI Filter 836-F5QA915M0M2AK-J
FILTER SAW 915MHZ 5SMD Product overview: F5QA915M0M2AK-J from TAIYO YUDEN is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 915MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-F5QA915M0M2AK-J can be used for catalog matching and distributor lookup.

FILTER SAW 915MHZ 5SMD Product overview: F5QA915M0M2AK-J from TAIYO YUDEN is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 915MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-F5QA915M0M2AK-J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 871519-F5QA915M0M2AK-J 836-F5QA915M0M2AK-J
Product Name SAW Filters - F5QA915M0M2AK-J 915MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
3000MHz 25000MHz EMI RFI Filter - 844-TGL2201 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - HSP43168VC-33 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Specs
Filter Category Ceramic Filter
Applications Commercial; Communications; Industrial; Military
Fc 836500 kHz
View Details