SAW Filter, Product overview: F5QA710M0M2AY-J from TAIYO YUDEN is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-F5QA710M0M2AY-J can be used for catalog matching and distributor lookup.
Win Source Part Number: 985815-F5QA710M0M2AY
Category: Filters>SAW Filters
Series: F5
Package: Tape & Reel (TR)
Applications: CDMA, WCDMA, LTE
Standard Package: 5,000
Mounting: SMD (SMT)
Insertion Loss: 1.3dB
Height (Max): 0.020" (0.50mm)
Bandwidth: 12MHz
Frequency - Center: 710MHz
Package / Case: 5-SMD, No Lead
Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Taiyo Yuden
Other Names: F5QA710M0M2AYJ,PJ F5QA710M0M2AY-J
710MHz Frequency CDMA, WCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.3dB 12MHz Bandwidth 5-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 836-F5QA710M0M2AY-J | 985815-F5QA710M0M2AY-J | F5QA710M0M2AY-J-ND |
| Product Name | EMI RFI Filter | Filters - SAW Filters | SAW Filters |
| Filter Category | Active Filter | SAW Filter | SAW Filter |