Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK325BJ475MNHT

Description
4.7µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-EMK325BJ475MNHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-EMK325BJ475MNHTTR-ND
Ceramic Capacitors 587-EMK325BJ475MNHTTR-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-EMK325BJ475MNHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-EMK325BJ475MNHTCT-ND
Ceramic Capacitors 587-EMK325BJ475MNHTCT-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-EMK325BJ475MNHTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-EMK325BJ475MNHTDKR-ND
Ceramic Capacitors 587-EMK325BJ475MNHTDKR-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-EMK325BJ475MNHTTR-ND 587-EMK325BJ475MNHTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details