Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK316B7475ML-T

Description
4.7µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-EMK316B7475ML-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-EMK316B7475ML-TDKR-ND
Ceramic Capacitors 587-EMK316B7475ML-TDKR-ND
4.7µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-EMK316B7475ML-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-EMK316B7475ML-TTR-ND
Ceramic Capacitors 587-EMK316B7475ML-TTR-ND
4.7µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-EMK316B7475ML-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-EMK316B7475ML-TCT-ND
Ceramic Capacitors 587-EMK316B7475ML-TCT-ND
4.7µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 16V, X7R, 20%, 1206; Capacitance Taiyo Yuden - 10P9808 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, X7R, 20%, 1206; Capacitance Taiyo Yuden
10P9808
Ceramic Capacitor, 4.7Uf, 16V, X7R, 20%, 1206; Capacitance Taiyo Yuden 10P9808
CERAMIC CAPACITOR, 4.7UF, 16V, X7R, 20%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, X7R, 20%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 4.7Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Taiyo Yuden - 77M8598 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Taiyo Yuden
77M8598
Capacitor Ceramic, 4.7Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Taiyo Yuden 77M8598
CAPACITOR CERAMIC, 4.7UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-EMK316B7475ML-TDKR-ND 587-EMK316B7475ML-TTR-ND 10P9808
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 16V, X7R, 20%, 1206; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers