Taiyo Yuden Co., Ltd. Capacitors - Ceramic Capacitors EMK316B7225KL-T

Description
Win Source Part Number: 992308-EMK316B7225KL -T Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel Applications: SMPS Filtering Standard Package: 2,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: EMK316B7225KLT,587-1 330-2,587-1330-1,CE EMK316 B7225KL-T,587-1330-6 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 992308-EMK316B7225KL -T Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel Applications: SMPS Filtering Standard Package: 2,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: EMK316B7225KLT,587-1 330-2,587-1330-1,CE EMK316 B7225KL-T,587-1330-6 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 992308-EMK316B7225KL-T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
992308-EMK316B7225KL-T
Capacitors - Ceramic Capacitors 992308-EMK316B7225KL-T
Win Source Part Number: 992308-EMK316B7225KL -T Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel Applications: SMPS Filtering Standard Package: 2,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: EMK316B7225KLT,587-1 330-2,587-1330-1,CE EMK316 B7225KL-T,587-1330-6 Product Status: Not For New Designs

Win Source Part Number: 992308-EMK316B7225KL-T
Category: Capacitors>Ceramic Capacitors
Series: M
Package: Tape & Reel
Applications: SMPS Filtering
Standard Package: 2,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: EMK316B7225KLT,587-1330-2,587-1330-1,CE EMK316 B7225KL-T,587-1330-6
Product Status: Not For New Designs

Buy Now Datasheet
Ceramic Capacitors - 587-1330-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-1330-2-ND
Ceramic Capacitors 587-1330-2-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-1330-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-1330-6-ND
Ceramic Capacitors 587-1330-6-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-1330-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-1330-1-ND
Ceramic Capacitors 587-1330-1-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 16V Capacitor
60-EMK316B7225KL-T
SMD 2.2uF 16V Capacitor 60-EMK316B7225KL-T
Cap Ceramic 2.2uF 16V X7R 10% Pad SMD 1206 125°C T/R Product overview: EMK316B7225KL-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-EMK316B7225KL-T can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 16V X7R 10% Pad SMD 1206 125°C T/R Product overview: EMK316B7225KL-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-EMK316B7225KL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - EMK316B7225KL-T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EMK316B7225KL-T
Ceramic Capacitors EMK316B7225KL-T
CAP CER 2.2UF 16V X7R 1206

CAP CER 2.2UF 16V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 1206; Capacitance Taiyo Yuden - 77M8440 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 1206; Capacitance Taiyo Yuden
77M8440
Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 1206; Capacitance Taiyo Yuden 77M8440
CERAMIC CAPACITOR, 2.2UF, 16V, X7R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X7R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Taiyo Yuden - 77M8594 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Taiyo Yuden
77M8594
Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Taiyo Yuden 77M8594
CERAMIC CAPACITOR, 2.2UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 992308-EMK316B7225KL-T 587-1330-2-ND 587-1330-6-ND 60-EMK316B7225KL-T EMK316B7225KL-T 77M8440
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 2.2uF 16V Capacitor Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 1206; Capacitance Taiyo Yuden
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1262-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers