Taiyo Yuden Co., Ltd. Ceramic Capacitor, 1Uf, 16V, X7R, 20%, 1206; Capacitance Taiyo Yuden EMK316B7105ML-T

Description
CERAMIC CAPACITOR, 1UF, 16V, X7R, 20%, 1206; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 1UF, 16V, X7R, 20%, 1206; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 16V, X7R, 20%, 1206; Capacitance Taiyo Yuden - 10P9805 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X7R, 20%, 1206; Capacitance Taiyo Yuden
10P9805
Ceramic Capacitor, 1Uf, 16V, X7R, 20%, 1206; Capacitance Taiyo Yuden 10P9805
CERAMIC CAPACITOR, 1UF, 16V, X7R, 20%, 1206; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X7R, 20%, 1206; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, 1206, 16V, X7R, 1Uf ±20%, T&r Rohs Compliant Taiyo Yuden - 09P3466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, 1206, 16V, X7R, 1Uf ±20%, T&r Rohs Compliant Taiyo Yuden
09P3466
Cap, Mlcc, 1206, 16V, X7R, 1Uf ±20%, T&r Rohs Compliant Taiyo Yuden 09P3466
CAP, MLCC, 1206, 16V, X7R, 1uF ±20%, T&R RoHS Compliant: Yes

CAP, MLCC, 1206, 16V, X7R, 1uF ±20%, T&R RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - EMK316B7105ML-T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
EMK316B7105ML-T
Capacitors - Ceramic Capacitors EMK316B7105ML-T
CAP CER 1UF 16V X7R 1206

CAP CER 1UF 16V X7R 1206

Supplier's Site
Ceramic Capacitors - EMK316B7105ML-T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EMK316B7105ML-T
Ceramic Capacitors EMK316B7105ML-T
CAP CER 1UF 16V X7R 1206

CAP CER 1UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 10P9805 09P3466 EMK316B7105ML-T EMK316B7105ML-T
Product Name Ceramic Capacitor, 1Uf, 16V, X7R, 20%, 1206; Capacitance Taiyo Yuden Cap, Mlcc, 1206, 16V, X7R, 1Uf ±20%, T&r Rohs Compliant Taiyo Yuden Capacitors - Ceramic Capacitors Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details