270pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
CAP CER 270PF 16V C0G/NP0 01005
CAP, 270PF, 16V, MLCC, 01005; Capacitance:270pF; Voltage(DC):16V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:M Series; Product Length:0.4mm RoHS Compliant: Yes
CAP CER 270PF 16V C0G/NP0 01005
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-6217-2-ND | EMK042CG271JC-W | 01AH8857 | EMK042CG271JC-W |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 270Pf, 16V, Mlcc, 01005; Capacitance Taiyo Yuden | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |