Taiyo Yuden Co., Ltd. Capacitors - Ceramic Capacitors EMK042CG150JD-W

Description
Win Source Part Number: 1120608-EMK042CG150J D-W Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 40,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): EMK042 CG150JD-W; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: EMK042CG150JDW,RM EMK042 CG150JD-W
Request a Quote Datasheet
Description
Win Source Part Number: 1120608-EMK042CG150J D-W Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 40,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): EMK042 CG150JD-W; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: EMK042CG150JDW,RM EMK042 CG150JD-W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1120608-EMK042CG150JD-W - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1120608-EMK042CG150JD-W
Capacitors - Ceramic Capacitors 1120608-EMK042CG150JD-W
Win Source Part Number: 1120608-EMK042CG150J D-W Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 40,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): EMK042 CG150JD-W; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: EMK042CG150JDW,RM EMK042 CG150JD-W

Win Source Part Number: 1120608-EMK042CG150JD-W
Category: Capacitors>Ceramic Capacitors
Series: M
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 40,000
Capacitance: 15 pF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): EMK042 CG150JD-W;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: EMK042CG150JDW,RM EMK042 CG150JD-W

Buy Now Datasheet
Singapore, Singapore
SMD 15pF 16V Capacitor
60-EMK042CG150JD-W
SMD 15pF 16V Capacitor 60-EMK042CG150JD-W
Cap Ceramic 15pF 16V C0G 5% Pad SMD 01005 125°C T/R Product overview: EMK042CG150JD-W from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-EMK042CG150JD-W can be used for catalog matching and distributor lookup.

Cap Ceramic 15pF 16V C0G 5% Pad SMD 01005 125°C T/R Product overview: EMK042CG150JD-W from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-EMK042CG150JD-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - EMK042CG150JD-W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
EMK042CG150JD-W-ND
Ceramic Capacitors EMK042CG150JD-W-ND
15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - EMK042CG150JD-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
EMK042CG150JD-W
Capacitors - Ceramic Capacitors EMK042CG150JD-W
CAP CER 15PF 16V C0G/NP0 01005

CAP CER 15PF 16V C0G/NP0 01005

Supplier's Site
Ceramic Capacitors - EMK042CG150JD-W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EMK042CG150JD-W
Ceramic Capacitors EMK042CG150JD-W
CAP CER 15PF 16V C0G/NP0 01005

CAP CER 15PF 16V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1120608-EMK042CG150JD-W 60-EMK042CG150JD-W EMK042CG150JD-W-ND EMK042CG150JD-W EMK042CG150JD-W
Product Name Capacitors - Ceramic Capacitors SMD 15pF 16V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 15 microF 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH750K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 103MPR400K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers