Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK042CG0R5CD-W

Description
0.5pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - EMK042CG0R5CD-W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
EMK042CG0R5CD-W-ND
Ceramic Capacitors EMK042CG0R5CD-W-ND
0.5pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

0.5pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - EMK042CG0R5CD-W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EMK042CG0R5CD-W
Ceramic Capacitors EMK042CG0R5CD-W
CAP CER 0.5PF 16V C0G/NP0 01005

CAP CER 0.5PF 16V C0G/NP0 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - EMK042CG0R5CD-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
EMK042CG0R5CD-W
Capacitors - Ceramic Capacitors EMK042CG0R5CD-W
CAP CER 0.5PF 16V C0G/NP0 01005

CAP CER 0.5PF 16V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EMK042CG0R5CD-W-ND EMK042CG0R5CD-W EMK042CG0R5CD-W
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details