Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK042B7471KC-W

Description
470pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet
Description
470pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-EMK042B7471KC-WTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-EMK042B7471KC-WTR-ND
Ceramic Capacitors 587-EMK042B7471KC-WTR-ND
470pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)

470pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-EMK042B7471KC-WCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-EMK042B7471KC-WCT-ND
Ceramic Capacitors 587-EMK042B7471KC-WCT-ND
470pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)

470pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 587-EMK042B7471KC-WTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M450K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers