Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK021BJ102MK-W

Description
1000pF ±20% 16V Ceramic Capacitor X5R 008004 (0201 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 16V Ceramic Capacitor X5R 008004 (0201 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-EMK021BJ102MK-WTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-EMK021BJ102MK-WTR-ND
Ceramic Capacitors 587-EMK021BJ102MK-WTR-ND
1000pF ±20% 16V Ceramic Capacitor X5R 008004 (0201 Metric)

1000pF ±20% 16V Ceramic Capacitor X5R 008004 (0201 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-EMK021BJ102MK-WCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-EMK021BJ102MK-WCT-ND
Ceramic Capacitors 587-EMK021BJ102MK-WCT-ND
1000pF ±20% 16V Ceramic Capacitor X5R 008004 (0201 Metric)

1000pF ±20% 16V Ceramic Capacitor X5R 008004 (0201 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 587-EMK021BJ102MK-WTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers