Taiyo Yuden Co., Ltd. Ceramic Capacitors EMF316B7224MLHT

Description
0.22µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - EMF316B7224MLHT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
EMF316B7224MLHT-ND
Ceramic Capacitors EMF316B7224MLHT-ND
0.22µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH6937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH6937
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH6937
CAP, AEC-Q200, 0.22UF, 16V, MLCC, 1206; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 16V, MLCC, 1206; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH6938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH6938
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH6938
CAP, AEC-Q200, 0.22UF, 16V, MLCC, 1206; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 16V, MLCC, 1206; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - EMF316B7224MLHT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
EMF316B7224MLHT
Capacitors - Ceramic Capacitors EMF316B7224MLHT
CAP CER 0.22UF 16V X7R 1206

CAP CER 0.22UF 16V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EMF316B7224MLHT-ND 41AH6937 EMF316B7224MLHT
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers