Manufacturer: Taiyo Yuden
Win Source Part Number: 1166239-D6DA2G140K2A
Packaging: Reel - TR
Package: 8-SMD, No Lead
Mounting: SMD
High Band Attenuation (min / max dB): 45dB / 55dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.t-yuden.com/
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1166239-D6DA2G140K2A7-Z |
| Product Name | RF Diplexers - D6DA2G140K2A7-Z |