2 Line Common Mode Choke Surface Mount 100 Ohms @ 200MHz 4A DCR 20mOhm
TAIYO YUDEN CM04RC10T FILTER, COMMON MODE CHOKE ,50VDC, SMD
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 587-2707-2-ND | 782-CM04RC10T |
| Product Name | Common Mode Chokes | TAIYO YUDEN CM04RC10T FILTER, COMMON MODE CHOKE ,50VDC, SMD |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 C (-13 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0200 ohms | 0.0200 ohms |