Taiyo Yuden Co., Ltd. SMD 3A 50V Inductor and Choke CM04RC09T

Description
2-Line EMI/RFI Filter, 3A, 50V, 270R, Ferrite, SMD Product overview: CM04RC09T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 50V, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CM04RC09T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Line EMI/RFI Filter, 3A, 50V, 270R, Ferrite, SMD Product overview: CM04RC09T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 50V, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CM04RC09T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 50V Inductor and Choke - 839-CM04RC09T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 50V Inductor and Choke
839-CM04RC09T
SMD 3A 50V Inductor and Choke 839-CM04RC09T
2-Line EMI/RFI Filter, 3A, 50V, 270R, Ferrite, SMD Product overview: CM04RC09T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 50V, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CM04RC09T can be used for catalog matching and distributor lookup.

2-Line EMI/RFI Filter, 3A, 50V, 270R, Ferrite, SMD Product overview: CM04RC09T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 50V, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CM04RC09T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 587-2706-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
587-2706-2-ND
Common Mode Chokes 587-2706-2-ND
2 Line Common Mode Choke Surface Mount 270 Ohms @ 200MHz 3A DCR 30mOhm

2 Line Common Mode Choke Surface Mount 270 Ohms @ 200MHz 3A DCR 30mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-CM04RC09T 587-2706-2-ND
Product Name SMD 3A 50V Inductor and Choke Common Mode Chokes
Core Material Ferrite
Impedance 270 ohms
Standards and Certifications RoHS
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details