4 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 500mA DCR 200mOhm
Common Mode Chokes Quad 800Ohm 100MHz 0.5A 0.2Ohm DCR SMD T/R Product overview: CM04RC05T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 800Ohm, 100MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 800Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CM04RC05T can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-2704-2-ND | 839-CM04RC05T |
| Product Name | Common Mode Chokes | Quad SMD 800Ohm 100MHz Inductor and Choke |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.2000 ohms | |
| Rated DC Current | 500 milliamps |