Taiyo Yuden Co., Ltd. Dual SMD 900Ohm 20MHz Inductor and Choke CM04RC04T

Description
Common Mode Chokes Dual 900Ohm 20MHz 1.3A 0.1Ohm DCR SMD T/R Product overview: CM04RC04T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 900Ohm, 20MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 900Ohm, 20MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CM04RC04T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 900Ohm 20MHz 1.3A 0.1Ohm DCR SMD T/R Product overview: CM04RC04T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 900Ohm, 20MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 900Ohm, 20MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CM04RC04T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SMD 900Ohm 20MHz Inductor and Choke - 839-CM04RC04T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 900Ohm 20MHz Inductor and Choke
839-CM04RC04T
Dual SMD 900Ohm 20MHz Inductor and Choke 839-CM04RC04T
Common Mode Chokes Dual 900Ohm 20MHz 1.3A 0.1Ohm DCR SMD T/R Product overview: CM04RC04T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 900Ohm, 20MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 900Ohm, 20MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CM04RC04T can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 900Ohm 20MHz 1.3A 0.1Ohm DCR SMD T/R Product overview: CM04RC04T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 900Ohm, 20MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 900Ohm, 20MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CM04RC04T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 587-2666-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
587-2666-2-ND
Common Mode Chokes 587-2666-2-ND
2 Line Common Mode Choke Surface Mount 900 Ohms @ 20MHz 1.3A DCR 100mOhm

2 Line Common Mode Choke Surface Mount 900 Ohms @ 20MHz 1.3A DCR 100mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - CM04RC04T
1029505-CM04RC04T
Common Mode Chokes - CM04RC04T 1029505-CM04RC04T
Manufacturer: Taiyo Yuden Win Source Part Number: 1029505-CM04RC04T Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 1.3A Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.185" (4.70mm) Number of Lines: 2 Impedance @ Frequency: 900 Ohm @ 20MHz DC Resistance (DCR) (Max): 100 mOhm Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 105°C Dimension: Horizontal, 4 Gull Wing Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Taiyo Yuden
Win Source Part Number: 1029505-CM04RC04T
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 1.3A
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.185" (4.70mm)
Number of Lines: 2
Impedance @ Frequency: 900 Ohm @ 20MHz
DC Resistance (DCR) (Max): 100 mOhm
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 105°C
Dimension: Horizontal, 4 Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-CM04RC04T 587-2666-2-ND 1029505-CM04RC04T
Product Name Dual SMD 900Ohm 20MHz Inductor and Choke Common Mode Chokes Common Mode Chokes - CM04RC04T
Core Material Ferrite
Impedance 900 ohms 900 ohms
Standards and Certifications RoHS
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details