Taiyo Yuden Co., Ltd. Filter, Common Mode Choke ,50Vdc, Surface Mount-Smd, Full Reel; Dc Current Rating Taiyo Yuden CM04RC04T

Description
FILTER, COMMON MODE CHOKE ,50VDC, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:1.3A; Inductance:-; Product Range:-; Impedance:900ohm; Product Length:9mm; Product Width:5.2mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE ,50VDC, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:1.3A; Inductance:-; Product Range:-; Impedance:900ohm; Product Length:9mm; Product Width:5.2mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke ,50Vdc, Surface Mount-Smd, Full Reel; Dc Current Rating Taiyo Yuden - 95H1638 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke ,50Vdc, Surface Mount-Smd, Full Reel; Dc Current Rating Taiyo Yuden
95H1638
Filter, Common Mode Choke ,50Vdc, Surface Mount-Smd, Full Reel; Dc Current Rating Taiyo Yuden 95H1638
FILTER, COMMON MODE CHOKE ,50VDC, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:1.3A; Inductance:-; Product Range:-; Impedance:900ohm; Product Length:9mm; Product Width:5.2mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE ,50VDC, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:1.3A; Inductance:-; Product Range:-; Impedance:900ohm; Product Length:9mm; Product Width:5.2mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 95H1638
Product Name Filter, Common Mode Choke ,50Vdc, Surface Mount-Smd, Full Reel; Dc Current Rating Taiyo Yuden
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000473MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 2094312 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers