Taiyo Yuden Co., Ltd. Fixed Inductors CKP2012NR47M-T

Description
470nH Unshielded Multilayer Inductor 1.2A 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Multilayer Inductor 1.2A 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2768-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2768-2-ND
Fixed Inductors 587-2768-2-ND
470nH Unshielded Multilayer Inductor 1.2A 100mOhm Max 0805 (2012 Metric)

470nH Unshielded Multilayer Inductor 1.2A 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CKP2012NR47M-T
1029295-CKP2012NR47M-T
Fixed Inductors - CKP2012NR47M-T 1029295-CKP2012NR47M-T
Manufacturer: Taiyo Yuden Win Source Part Number: 1029295-CKP2012NR47M -T Packaging: Reel - TR Type: Multilayer Current Rating: 1.2A Inductance: 470nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1029295-CKP2012NR47M-T
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1.2A
Inductance: 470nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uH 1.2A Inductor and Choke
71-CKP2012NR47M-T
SMD 0.47uH 1.2A Inductor and Choke 71-CKP2012NR47M-T
Ferrite SMD Inductor 0.47uH 1.2A 0805 Product overview: CKP2012NR47M-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CKP2012NR47M-T can be used for catalog matching and distributor lookup.

Ferrite SMD Inductor 0.47uH 1.2A 0805 Product overview: CKP2012NR47M-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CKP2012NR47M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multilayer, 0.47Uh, 1.2A; Inductance Taiyo Yuden - 29T3678 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 0.47Uh, 1.2A; Inductance Taiyo Yuden
29T3678
Inductor, Multilayer, 0.47Uh, 1.2A; Inductance Taiyo Yuden 29T3678
INDUCTOR, MULTILAYER, 0.47UH, 1.2A; Inductance:470nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:-; DC Current Rating:1.2A; Inductor Case / Package:0805 [2012 Metric]; Product Range:CKP Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 0.47UH, 1.2A; Inductance:470nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:-; DC Current Rating:1.2A; Inductor Case / Package:0805 [2012 Metric]; Product Range:CKP Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2768-2-ND 1029295-CKP2012NR47M-T 71-CKP2012NR47M-T 29T3678
Product Name Fixed Inductors Fixed Inductors - CKP2012NR47M-T SMD 0.47uH 1.2A Inductor and Choke Inductor, Multilayer, 0.47Uh, 1.2A; Inductance Taiyo Yuden
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers