Taiyo Yuden Co., Ltd. Fixed Inductors CBL2012T2R2M

Description
2.2µH Unshielded Wirewound Inductor 590mA 507mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 590mA 507mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-1630-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1630-1-ND
Fixed Inductors 587-1630-1-ND
2.2µH Unshielded Wirewound Inductor 590mA 507mOhm Max 0805 (2012 Metric)

2.2µH Unshielded Wirewound Inductor 590mA 507mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1630-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1630-6-ND
Fixed Inductors 587-1630-6-ND
2.2µH Unshielded Wirewound Inductor 590mA 507mOhm Max 0805 (2012 Metric)

2.2µH Unshielded Wirewound Inductor 590mA 507mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1630-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1630-2-ND
Fixed Inductors 587-1630-2-ND
2.2µH Unshielded Wirewound Inductor 590mA 507mOhm Max 0805 (2012 Metric)

2.2µH Unshielded Wirewound Inductor 590mA 507mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uH 590mA Inductor and Choke
71-CBL2012T2R2M
SMD 2.2uH 590mA Inductor and Choke 71-CBL2012T2R2M
2.2uH 20% Ferrite SMD Inductor 0805 590mA Product overview: CBL2012T2R2M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 590mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 590mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBL2012T2R2M can be used for catalog matching and distributor lookup.

2.2uH 20% Ferrite SMD Inductor 0805 590mA Product overview: CBL2012T2R2M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 590mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 590mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBL2012T2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 2.2Uh, 440Ma, 20%, Full Reel; Inductance Taiyo Yuden - 30K5417 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, 440Ma, 20%, Full Reel; Inductance Taiyo Yuden
30K5417
Power Inductor, 2.2Uh, 440Ma, 20%, Full Reel; Inductance Taiyo Yuden 30K5417
POWER INDUCTOR, 2.2UH, 440MA, 20%, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.39ohm; Self Resonant Frequency:80MHz; DC Current Rating:590mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, 440MA, 20%, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.39ohm; Self Resonant Frequency:80MHz; DC Current Rating:590mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-1630-1-ND 71-CBL2012T2R2M 30K5417
Product Name Fixed Inductors SMD 2.2uH 590mA Inductor and Choke Power Inductor, 2.2Uh, 440Ma, 20%, Full Reel; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details