22µH Unshielded Wirewound Inductor 250mA 2.73Ohm Max 0805 (2012 Metric)
22µH Unshielded Wirewound Inductor 250mA 2.73Ohm Max 0805 (2012 Metric)
22µH Unshielded Wirewound Inductor 250mA 2.73Ohm Max 0805 (2012 Metric)
POWER INDUCTOR, 22UH, 150MA, 20%, FULL REEL; Inductance:22µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:23MHz; DC Current Rating:250mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Product Length:2mm RoHS Compliant: Yes
POWER INDUCTOR, 22UH, 150MA, 20%; Inductance:22µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:23MHz; DC Current Rating:250mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-1633-2-ND | 30K5418 | 53AJ5823 |
| Product Name | Fixed Inductors | Power Inductor, 22Uh, 150Ma, 20%, Full Reel; Inductance Taiyo Yuden | Power Inductor, 22Uh, 150Ma, 20%; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |