Taiyo Yuden Co., Ltd. Fixed Inductors CBC3225T680MR

Description
68µH Unshielded Wirewound Inductor 410mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 410mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-CBC3225T680MRDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 410mA 1.3Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 410mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-CBC3225T680MRCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CBC3225T680MRCT-ND
Fixed Inductors 587-CBC3225T680MRCT-ND
68µH Unshielded Wirewound Inductor 410mA 1.3Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 410mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-CBC3225T680MRTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CBC3225T680MRTR-ND
Fixed Inductors 587-CBC3225T680MRTR-ND
68µH Unshielded Wirewound Inductor 410mA 1.3Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 410mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 68uH 0.41A Inductor and Choke
71-CBC3225T680MR
SMD 68uH 0.41A Inductor and Choke 71-CBC3225T680MR
68uH 20% Ferrite SMD Inductor 1210 0.41A 1.3R Product overview: CBC3225T680MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 0.41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T680MR can be used for catalog matching and distributor lookup.

68uH 20% Ferrite SMD Inductor 1210 0.41A 1.3R Product overview: CBC3225T680MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 0.41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T680MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CBC3225T680MR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CBC3225T680MR
Fixed Inductors CBC3225T680MR
FIXED IND 68UH 410MA 1.3 OHM SMD

FIXED IND 68UH 410MA 1.3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-CBC3225T680MRDKR-ND 71-CBC3225T680MR CBC3225T680MR
Product Name Fixed Inductors SMD 68uH 0.41A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details