Taiyo Yuden Co., Ltd. SMD 100uH 340mA Inductor and Choke CBC3225T101MR

Description
100uH 20% Ferrite Power Inductor, 340mA, 1.82R DCR, 1210 SMD Product overview: CBC3225T101MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T101MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uH 20% Ferrite Power Inductor, 340mA, 1.82R DCR, 1210 SMD Product overview: CBC3225T101MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T101MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uH 340mA Inductor and Choke
71-CBC3225T101MR
SMD 100uH 340mA Inductor and Choke 71-CBC3225T101MR
100uH 20% Ferrite Power Inductor, 340mA, 1.82R DCR, 1210 SMD Product overview: CBC3225T101MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T101MR can be used for catalog matching and distributor lookup.

100uH 20% Ferrite Power Inductor, 340mA, 1.82R DCR, 1210 SMD Product overview: CBC3225T101MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T101MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-1628-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1628-1-ND
Fixed Inductors 587-1628-1-ND
100µH Unshielded Wirewound Inductor 340mA 1.82Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 340mA 1.82Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1628-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1628-2-ND
Fixed Inductors 587-1628-2-ND
100µH Unshielded Wirewound Inductor 340mA 1.82Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 340mA 1.82Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1628-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1628-6-ND
Fixed Inductors 587-1628-6-ND
100µH Unshielded Wirewound Inductor 340mA 1.82Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 340mA 1.82Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - CBC3225T101MR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CBC3225T101MR
Fixed Inductors CBC3225T101MR
FIXED IND 100UH 340MA 1.82OHM SM

FIXED IND 100UH 340MA 1.82OHM SM

Supplier's Site Datasheet
Power Inductor, 100Uh, 270Ma, 20%; Inductance Taiyo Yuden - 30K5410 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, 270Ma, 20%; Inductance Taiyo Yuden
30K5410
Power Inductor, 100Uh, 270Ma, 20%; Inductance Taiyo Yuden 30K5410
POWER INDUCTOR, 100UH, 270MA, 20%; Inductance:100µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:6MHz; DC Current Rating:340mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 100UH, 270MA, 20%; Inductance:100µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:6MHz; DC Current Rating:340mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 100Uh, 270Ma, 20%; Product Range Taiyo Yuden - 25AC6651 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, 270Ma, 20%; Product Range Taiyo Yuden
25AC6651
Power Inductor, 100Uh, 270Ma, 20%; Product Range Taiyo Yuden 25AC6651
POWER INDUCTOR, 100UH, 270MA, 20%; PRODUCT RANGE:CB SERIES; INDUCTANCE:100 H; DC CURRENT RATING:340MA; HIGH FREQUENCY INDUCTOR CASE:1210 [3225 METRIC]; INDUCTOR CONSTRUCTION:WIREWOU ND; DC RESISTANCE MAX:1.4OHM; PACKAGING:CUT TAPE ROHS COMPLIANT: YES

POWER INDUCTOR, 100UH, 270MA, 20%; PRODUCT RANGE:CB SERIES; INDUCTANCE:100 H; DC CURRENT RATING:340MA; HIGH FREQUENCY INDUCTOR CASE:1210 [3225 METRIC]; INDUCTOR CONSTRUCTION:WIREWOUND; DC RESISTANCE MAX:1.4OHM; PACKAGING:CUT TAPE ROHS COMPLIANT: YES

Supplier's Site
Inductor, 100Uh, 340Ma, +20%, 6Mhz, Full Reel; Inductance Taiyo Yuden - 85R4803 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 340Ma, +20%, 6Mhz, Full Reel; Inductance Taiyo Yuden
85R4803
Inductor, 100Uh, 340Ma, +20%, 6Mhz, Full Reel; Inductance Taiyo Yuden 85R4803
INDUCTOR, 100UH, 340MA, +20%, 6MHZ, FULL REEL; Inductance:100µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:6MHz; DC Current Rating:340mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series RoHS Compliant: Yes

INDUCTOR, 100UH, 340MA, +20%, 6MHZ, FULL REEL; Inductance:100µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:6MHz; DC Current Rating:340mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CBC3225T101MR 587-1628-1-ND CBC3225T101MR 30K5410 25AC6651 85R4803
Product Name SMD 100uH 340mA Inductor and Choke Fixed Inductors Fixed Inductors Power Inductor, 100Uh, 270Ma, 20%; Inductance Taiyo Yuden Power Inductor, 100Uh, 270Ma, 20%; Product Range Taiyo Yuden Inductor, 100Uh, 340Ma, +20%, 6Mhz, Full Reel; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 100 microH 100 microH 100 microH 1.00E8 microH 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details