10µH Unshielded Wirewound Inductor 720mA 172.9mOhm Max 1210 (3225 Metric)
10µH Unshielded Wirewound Inductor 720mA 172.9mOhm Max 1210 (3225 Metric)
10µH Unshielded Wirewound Inductor 720mA 172.9mOhm Max 1210 (3225 Metric)
INDUCTOR, WIREWOUND, 10UH, 10%, 1210; Inductance:10µH; DC Resistance Max:0.133ohm; Self Resonant Frequency:23MHz; DC Current Rating:720mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, WIREWOUND, 10UH, 10%, 1210; Inductance:10µH; DC Resistance Max:0.133ohm; Self Resonant Frequency:23MHz; DC Current Rating:720mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-3702-6-ND | 29X7586 |
| Product Name | Fixed Inductors | Inductor, Wirewound, 10Uh, 10%, 1210; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |