Taiyo Yuden Co., Ltd. SMD 10uH 900mA Inductor and Choke CBC3225T100KR

Description
10uH 10% Ferrite SMD Inductor, 900mA, 1210 Product overview: CBC3225T100KR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T100KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uH 10% Ferrite SMD Inductor, 900mA, 1210 Product overview: CBC3225T100KR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T100KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uH 900mA Inductor and Choke
71-CBC3225T100KR
SMD 10uH 900mA Inductor and Choke 71-CBC3225T100KR
10uH 10% Ferrite SMD Inductor, 900mA, 1210 Product overview: CBC3225T100KR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T100KR can be used for catalog matching and distributor lookup.

10uH 10% Ferrite SMD Inductor, 900mA, 1210 Product overview: CBC3225T100KR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T100KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-3064-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3064-6-ND
Fixed Inductors 587-3064-6-ND
10µH Unshielded Wirewound Inductor 900mA 172.9mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 900mA 172.9mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3064-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3064-1-ND
Fixed Inductors 587-3064-1-ND
10µH Unshielded Wirewound Inductor 900mA 172.9mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 900mA 172.9mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3064-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3064-2-ND
Fixed Inductors 587-3064-2-ND
10µH Unshielded Wirewound Inductor 900mA 172.9mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 900mA 172.9mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 10Uh, 900Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden - 82T8591 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 900Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden
82T8591
Inductor, 10Uh, 900Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden 82T8591
INDUCTOR, 10UH, 900mA, 10%, 23MHZ, SMD; Inductance:10µH; DC Resistance Max:0.133ohm; Self Resonant Frequency:23MHz; DC Current Rating:900mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 10UH, 900mA, 10%, 23MHZ, SMD; Inductance:10µH; DC Resistance Max:0.133ohm; Self Resonant Frequency:23MHz; DC Current Rating:900mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductor, Wirewound, 10Uh, 0.9A; Inductance Taiyo Yuden - 32M6184 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 10Uh, 0.9A; Inductance Taiyo Yuden
32M6184
Inductor, Wirewound, 10Uh, 0.9A; Inductance Taiyo Yuden 32M6184
INDUCTOR, WIREWOUND, 10UH, 0.9A; Inductance:10µH; DC Resistance Max:0.1729ohm; Self Resonant Frequency:23MHz; DC Current Rating:900mA; Inductor Case / Package:-; Product Range:CBC Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 10UH, 0.9A; Inductance:10µH; DC Resistance Max:0.1729ohm; Self Resonant Frequency:23MHz; DC Current Rating:900mA; Inductor Case / Package:-; Product Range:CBC Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CBC3225T100KR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CBC3225T100KR
Fixed Inductors CBC3225T100KR
FIXED IND 10UH 900MA 172.9 MOHM

FIXED IND 10UH 900MA 172.9 MOHM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CBC3225T100KR
Inductors/Coils/Transformers >> Power Inductors CBC3225T100KR
900mA 10uH ±10% 900mA 1210 Power Inductors ROHS

900mA 10uH ±10% 900mA 1210 Power Inductors ROHS

Supplier's Site Datasheet
Ind Power Chip Wirewound 10uH 10% 100KHz Ferrite 9 - CBC3225T100KR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ind Power Chip Wirewound 10uH 10% 100KHz Ferrite 9
CBC3225T100KR
Ind Power Chip Wirewound 10uH 10% 100KHz Ferrite 9 CBC3225T100KR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Karl Kruse GmbH & Co. KG
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Chip Inductors
Product Number 71-CBC3225T100KR 587-3064-6-ND 82T8591 32M6184 CBC3225T100KR CBC3225T100KR CBC3225T100KR
Product Name SMD 10uH 900mA Inductor and Choke Fixed Inductors Inductor, 10Uh, 900Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden Inductor, Wirewound, 10Uh, 0.9A; Inductance Taiyo Yuden Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Ind Power Chip Wirewound 10uH 10% 100KHz Ferrite 9
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details