Taiyo Yuden Co., Ltd. Fixed Inductors CBC2518T681M

Description
680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CBC2518T681M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CBC2518T681M-ND
Fixed Inductors CBC2518T681M-ND
680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)

680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CBC2518T681M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details