Taiyo Yuden Co., Ltd. Fixed Inductors CBC2518T681K

Description
680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3063-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3063-6-ND
Fixed Inductors 587-3063-6-ND
680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)

680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3063-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3063-2-ND
Fixed Inductors 587-3063-2-ND
680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)

680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3063-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3063-1-ND
Fixed Inductors 587-3063-1-ND
680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)

680µH Unshielded Wirewound Inductor 60mA 36.4Ohm Max 1007 (2518 Metric)

Buy Now Datasheet
SMD 680uH Inductor and Choke - 71-CBC2518T681K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680uH Inductor and Choke
71-CBC2518T681K
SMD 680uH Inductor and Choke 71-CBC2518T681K
680uH 10% Ferrite SMD Power Inductor 1007 Product overview: CBC2518T681K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2518T681K can be used for catalog matching and distributor lookup.

680uH 10% Ferrite SMD Power Inductor 1007 Product overview: CBC2518T681K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2518T681K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 680Uh, 65Ma, 10%, 3Mhz, Smd; Inductance Taiyo Yuden - 82T8590 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 65Ma, 10%, 3Mhz, Smd; Inductance Taiyo Yuden
82T8590
Inductor, 680Uh, 65Ma, 10%, 3Mhz, Smd; Inductance Taiyo Yuden 82T8590
INDUCTOR, 680UH, 65mA, 10%, 3MHZ, SMD; Inductance:680µH; DC Resistance Max:28ohm; Self Resonant Frequency:3MHz; DC Current Rating:60mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 680UH, 65mA, 10%, 3MHZ, SMD; Inductance:680µH; DC Resistance Max:28ohm; Self Resonant Frequency:3MHz; DC Current Rating:60mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3063-6-ND 71-CBC2518T681K 82T8590
Product Name Fixed Inductors SMD 680uH Inductor and Choke Inductor, 680Uh, 65Ma, 10%, 3Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details