Inductance:4.7µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:41MHz; DC Current Rating:920mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 15AC9879 |
| Product Name | Inductance Taiyo Yuden |
| Inductance Range | 4.7 microH |