330µH Unshielded Wirewound Inductor 90mA 15.99Ohm Max 1007 (2518 Metric)
330µH Unshielded Wirewound Inductor 90mA 15.99Ohm Max 1007 (2518 Metric)
330µH Unshielded Wirewound Inductor 90mA 15.99Ohm Max 1007 (2518 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 587-6190-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |