Taiyo Yuden Co., Ltd. Fixed Inductors CBC2518T331KV

Description
330µH Unshielded Wirewound Inductor 65mA 15.99Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 65mA 15.99Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CBC2518T331KV-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CBC2518T331KV-ND
Fixed Inductors CBC2518T331KV-ND
330µH Unshielded Wirewound Inductor 65mA 15.99Ohm Max 1007 (2518 Metric)

330µH Unshielded Wirewound Inductor 65mA 15.99Ohm Max 1007 (2518 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327530-CBC2518T331KV - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327530-CBC2518T331KV
Inductors, Coils, Chokes - Fixed Inductors 1327530-CBC2518T331KV
Manufacturer: Taiyo Yuden Win Source Part Number: 1327530-CBC2518T331K V Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm) Inductance: 330 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 4.5MHz DC Resistance (DCR): 15.99Ohm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1007 (2518 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 65 mA Inductance Frequency - Test: 796 kHz HTSUS: 8504.50.8000 Other Part Number: LQ CB C2518T331K V,LQCBC2518T331KV Current - Saturation (Isat): 100mA RoHS Status: ROHS3 Compliant

Manufacturer: Taiyo Yuden
Win Source Part Number: 1327530-CBC2518T331KV
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm)
Inductance: 330 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 4.5MHz
DC Resistance (DCR): 15.99Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1007 (2518 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 65 mA
Inductance Frequency - Test: 796 kHz
HTSUS: 8504.50.8000
Other Part Number: LQ CB C2518T331K V,LQCBC2518T331KV
Current - Saturation (Isat): 100mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CBC2518T331KV-ND 1327530-CBC2518T331KV
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details