Taiyo Yuden Co., Ltd. SMD 330uH 796kHz 90mA Inductor and Choke CBC2518T331K

Description
SMD Power Inductor 330uH 10% 796kHz Ferrite 90mA 15.99R Product overview: CBC2518T331K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 796kHz, 90mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 796kHz, 90mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2518T331K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 330uH 10% 796kHz Ferrite 90mA 15.99R Product overview: CBC2518T331K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 796kHz, 90mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 796kHz, 90mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2518T331K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330uH 796kHz 90mA Inductor and Choke - 71-CBC2518T331K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330uH 796kHz 90mA Inductor and Choke
71-CBC2518T331K
SMD 330uH 796kHz 90mA Inductor and Choke 71-CBC2518T331K
SMD Power Inductor 330uH 10% 796kHz Ferrite 90mA 15.99R Product overview: CBC2518T331K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 796kHz, 90mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 796kHz, 90mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2518T331K can be used for catalog matching and distributor lookup.

SMD Power Inductor 330uH 10% 796kHz Ferrite 90mA 15.99R Product overview: CBC2518T331K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 796kHz, 90mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 796kHz, 90mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2518T331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1381747-CBC2518T331K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381747-CBC2518T331K
Inductors, Coils, Chokes - Fixed Inductors 1381747-CBC2518T331K
Win Source Part Number: 1381747-CBC2518T331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: CB, C Type Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm) Inductance: 330 µH Height - Seated (Max): 0.079" (2.00mm) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 4.5MHz Mounting Type: Surface Mount Package / Case: 1007 (2518 Metric) DC Resistance (DCR): 15.99Ohm Max Supplier Device Package: 1007 (2518 Metric) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 90 mA Inductance Frequency - Test: 796 kHz HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Product Status: Not For New Designs Current - Saturation (Isat): 100mA Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1381747-CBC2518T331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CB, C Type
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm)
Inductance: 330 µH
Height - Seated (Max): 0.079" (2.00mm)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 4.5MHz
Mounting Type: Surface Mount
Package / Case: 1007 (2518 Metric)
DC Resistance (DCR): 15.99Ohm Max
Supplier Device Package: 1007 (2518 Metric)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Current Rating (Amps): 90 mA
Inductance Frequency - Test: 796 kHz
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Product Status: Not For New Designs
Current - Saturation (Isat): 100mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet
Fixed Inductors - 587-3059-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3059-1-ND
Fixed Inductors 587-3059-1-ND
330µH Unshielded Wirewound Inductor 90mA 15.99Ohm Max 1007 (2518 Metric)

330µH Unshielded Wirewound Inductor 90mA 15.99Ohm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3059-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3059-2-ND
Fixed Inductors 587-3059-2-ND
330µH Unshielded Wirewound Inductor 90mA 15.99Ohm Max 1007 (2518 Metric)

330µH Unshielded Wirewound Inductor 90mA 15.99Ohm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3059-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3059-6-ND
Fixed Inductors 587-3059-6-ND
330µH Unshielded Wirewound Inductor 90mA 15.99Ohm Max 1007 (2518 Metric)

330µH Unshielded Wirewound Inductor 90mA 15.99Ohm Max 1007 (2518 Metric)

Buy Now Datasheet
Inductor, 330Uh, 90Ma, 10%, 4.5Mhz, Smd; Inductance Taiyo Yuden - 82T8586 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 90Ma, 10%, 4.5Mhz, Smd; Inductance Taiyo Yuden
82T8586
Inductor, 330Uh, 90Ma, 10%, 4.5Mhz, Smd; Inductance Taiyo Yuden 82T8586
INDUCTOR, 330UH, 90mA, 10%, 4.5MHZ, SMD; Inductance:330µH; DC Resistance Max:12.3ohm; Self Resonant Frequency:4.5MHz; DC Current Rating:90mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 330UH, 90mA, 10%, 4.5MHZ, SMD; Inductance:330µH; DC Resistance Max:12.3ohm; Self Resonant Frequency:4.5MHz; DC Current Rating:90mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CBC2518T331K 1381747-CBC2518T331K 587-3059-1-ND 82T8586
Product Name SMD 330uH 796kHz 90mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 330Uh, 90Ma, 10%, 4.5Mhz, Smd; Inductance Taiyo Yuden
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH 330 microH 330 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3133-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers