Taiyo Yuden Co., Ltd. SMD 68uH Inductor and Choke CBC2016T680M

Description
68uH 20% 0806 Ferrite SMD Power Inductor Product overview: CBC2016T680M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uH 20% 0806 Ferrite SMD Power Inductor Product overview: CBC2016T680M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68uH Inductor and Choke - 71-CBC2016T680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68uH Inductor and Choke
71-CBC2016T680M
SMD 68uH Inductor and Choke 71-CBC2016T680M
68uH 20% 0806 Ferrite SMD Power Inductor Product overview: CBC2016T680M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T680M can be used for catalog matching and distributor lookup.

68uH 20% 0806 Ferrite SMD Power Inductor Product overview: CBC2016T680M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CBC2016T680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CBC2016T680M-ND
Fixed Inductors CBC2016T680M-ND
68µH Unshielded Wirewound Inductor 130mA 9.1Ohm Max 0806 (2016 Metric)

68µH Unshielded Wirewound Inductor 130mA 9.1Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CBC2016T680M CBC2016T680M-ND
Product Name SMD 68uH Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Specs
Application RF Choke
View Details