Taiyo Yuden Co., Ltd. SMD 33uH 220mA Inductor and Choke CBC2016T330K

Description
33uH 10% Surface Mount Ferrite Inductor 0806 220mA Product overview: CBC2016T330K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T330K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uH 10% Surface Mount Ferrite Inductor 0806 220mA Product overview: CBC2016T330K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T330K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33uH 220mA Inductor and Choke - 71-CBC2016T330K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH 220mA Inductor and Choke
71-CBC2016T330K
SMD 33uH 220mA Inductor and Choke 71-CBC2016T330K
33uH 10% Surface Mount Ferrite Inductor 0806 220mA Product overview: CBC2016T330K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T330K can be used for catalog matching and distributor lookup.

33uH 10% Surface Mount Ferrite Inductor 0806 220mA Product overview: CBC2016T330K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T330K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-3049-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3049-1-ND
Fixed Inductors 587-3049-1-ND
33µH Unshielded Wirewound Inductor 220mA 3.64Ohm Max 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 220mA 3.64Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3049-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3049-2-ND
Fixed Inductors 587-3049-2-ND
33µH Unshielded Wirewound Inductor 220mA 3.64Ohm Max 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 220mA 3.64Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3049-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3049-6-ND
Fixed Inductors 587-3049-6-ND
33µH Unshielded Wirewound Inductor 220mA 3.64Ohm Max 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 220mA 3.64Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 33Uh, 220Ma, 10%, 14Mhz, Smd; Inductance Taiyo Yuden - 82T8576 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 220Ma, 10%, 14Mhz, Smd; Inductance Taiyo Yuden
82T8576
Inductor, 33Uh, 220Ma, 10%, 14Mhz, Smd; Inductance Taiyo Yuden 82T8576
INDUCTOR, 33UH, 220mA, 10%, 14MHZ, SMD; Inductance:33µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:14MHz; DC Current Rating:220mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 33UH, 220mA, 10%, 14MHZ, SMD; Inductance:33µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:14MHz; DC Current Rating:220mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CBC2016T330K 587-3049-1-ND 82T8576
Product Name SMD 33uH 220mA Inductor and Choke Fixed Inductors Inductor, 33Uh, 220Ma, 10%, 14Mhz, Smd; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details