Taiyo Yuden Co., Ltd. 22uH 240mA Inductor and Choke CBC2016T220K

Description
22uH 10% Ferrite SM Inductor, 2.34R DCR, 240mA Product overview: CBC2016T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uH 10% Ferrite SM Inductor, 2.34R DCR, 240mA Product overview: CBC2016T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH 240mA Inductor and Choke - 71-CBC2016T220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 240mA Inductor and Choke
71-CBC2016T220K
22uH 240mA Inductor and Choke 71-CBC2016T220K
22uH 10% Ferrite SM Inductor, 2.34R DCR, 240mA Product overview: CBC2016T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T220K can be used for catalog matching and distributor lookup.

22uH 10% Ferrite SM Inductor, 2.34R DCR, 240mA Product overview: CBC2016T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-3048-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3048-2-ND
Fixed Inductors 587-3048-2-ND
22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3048-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3048-6-ND
Fixed Inductors 587-3048-6-ND
22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3048-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3048-1-ND
Fixed Inductors 587-3048-1-ND
22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CBC2016T220K
1027892-CBC2016T220K
Fixed Inductors - CBC2016T220K 1027892-CBC2016T220K
Manufacturer: Taiyo Yuden Win Source Part Number: 1027892-CBC2016T220K Packaging: Reel - TR Type: Wirewound Current Rating: 240mA Inductance: 22μH Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 16MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.34 Ohm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1027892-CBC2016T220K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 240mA
Inductance: 22μH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 250mA
Frequency - Self Resonant: 16MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.34 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Inductor, 22Uh, 250Ma, 10%, 16Mhz, Smd; Inductance Taiyo Yuden - 82T8575 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 250Ma, 10%, 16Mhz, Smd; Inductance Taiyo Yuden
82T8575
Inductor, 22Uh, 250Ma, 10%, 16Mhz, Smd; Inductance Taiyo Yuden 82T8575
INDUCTOR, 22UH, 250mA, 10%, 16MHZ, SMD; Inductance:22µH; DC Resistance Max:1.8ohm; Self Resonant Frequency:16MHz; DC Current Rating:240mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 22UH, 250mA, 10%, 16MHZ, SMD; Inductance:22µH; DC Resistance Max:1.8ohm; Self Resonant Frequency:16MHz; DC Current Rating:240mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CBC2016T220K 587-3048-2-ND 1027892-CBC2016T220K 82T8575
Product Name 22uH 240mA Inductor and Choke Fixed Inductors Fixed Inductors - CBC2016T220K Inductor, 22Uh, 250Ma, 10%, 16Mhz, Smd; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 22 microH 22 microH 22 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data