Taiyo Yuden Co., Ltd. Fixed Inductors CBC2016T150K

Description
15µH Unshielded Wirewound Inductor 300mA 1.56Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 300mA 1.56Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3047-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3047-2-ND
Fixed Inductors 587-3047-2-ND
15µH Unshielded Wirewound Inductor 300mA 1.56Ohm Max 0806 (2016 Metric)

15µH Unshielded Wirewound Inductor 300mA 1.56Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3047-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3047-1-ND
Fixed Inductors 587-3047-1-ND
15µH Unshielded Wirewound Inductor 300mA 1.56Ohm Max 0806 (2016 Metric)

15µH Unshielded Wirewound Inductor 300mA 1.56Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3047-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3047-6-ND
Fixed Inductors 587-3047-6-ND
15µH Unshielded Wirewound Inductor 300mA 1.56Ohm Max 0806 (2016 Metric)

15µH Unshielded Wirewound Inductor 300mA 1.56Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 15Uh, 300Ma, 10%, 28Mhz, Smd; Inductance Taiyo Yuden - 82T8574 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 300Ma, 10%, 28Mhz, Smd; Inductance Taiyo Yuden
82T8574
Inductor, 15Uh, 300Ma, 10%, 28Mhz, Smd; Inductance Taiyo Yuden 82T8574
INDUCTOR, 15UH, 300mA, 10%, 28MHZ, SMD; Inductance:15µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:28MHz; DC Current Rating:300mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 15UH, 300mA, 10%, 28MHZ, SMD; Inductance:15µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:28MHz; DC Current Rating:300mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3047-2-ND 82T8574
Product Name Fixed Inductors Inductor, 15Uh, 300Ma, 10%, 28Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details